Southwire Company, LLC Equipment Wire 65324602

Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.158 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 27 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 65 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.158 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 27 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 65 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65324602 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65324602
Equipment Wire 65324602
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.158 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 27 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 65 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.158 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 27 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • SPOOL PACKAGE TYPE
  • 65 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65324602
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1580 inch (4.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details