Southwire Company, LLC Equipment Wire 65323802

Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.158 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 27 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.158 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 27 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65323802 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65323802
Equipment Wire 65323802
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.158 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 27 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 65 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.158 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 27 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SPOOL PACKAGE TYPE
  • 65 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65323802
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1580 inch (4.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details
Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details