Southwire Company, LLC Equipment Wire 65315402

Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65315402 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65315402
Equipment Wire 65315402
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.136 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 19 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • SPOOL PACKAGE TYPE
  • 41 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65315402
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1360 inch (3.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Hook Up Wire - 1635163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals UL Listing Mark; Bs en 60228 class 1 or class 2, bs6004, pvc insulation complying with bs en 50363-3 type tl1
Nominal Diameter 0.2402 inch (6.1 mm)
Rated Temperature 70 C (158 F)
View Details
Miniature Electrode Wire - AS 172-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details