Southwire Company, LLC Equipment Wire 65303002

Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 2500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BROWN COLOR CODE SPOOL PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet
Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 2500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BROWN COLOR CODE SPOOL PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65303002 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65303002
Equipment Wire 65303002
MTW, TEW, UL AWM 1015/1230/1032 TYPE 2500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BROWN COLOR CODE SPOOL PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
  • MTW, TEW, UL AWM 1015/1230/1032 TYPE
  • 2500 FT
  • 0.109 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 9 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BROWN COLOR CODE
  • SPOOL PACKAGE TYPE
  • 16 STRANDS STRANDING
  • ROHS COMPLIANT
  • APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65303002
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1090 inch (2.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Ultra-Flexible PVC Lead Wire - NUF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details