Southwire Company, LLC Shielded Communication Cable 6422020609

Description
CM/CL2 (UL) TYPE 1000 FT 0.17 INCH OUTER DIAMETER UL APPROVAL 2 CONDUCTOR(S) 22 AWG STRANDED CONDUCTOR SIZE GRAY JACKET COLOR SIGNAL[R] BRAND 642202 MODEL
Datasheet
Description
CM/CL2 (UL) TYPE 1000 FT 0.17 INCH OUTER DIAMETER UL APPROVAL 2 CONDUCTOR(S) 22 AWG STRANDED CONDUCTOR SIZE GRAY JACKET COLOR SIGNAL[R] BRAND 642202 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 6422020609 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
6422020609
Shielded Communication Cable 6422020609
CM/CL2 (UL) TYPE 1000 FT 0.17 INCH OUTER DIAMETER UL APPROVAL 2 CONDUCTOR(S) 22 AWG STRANDED CONDUCTOR SIZE GRAY JACKET COLOR SIGNAL[R] BRAND 642202 MODEL
  • CM/CL2 (UL) TYPE
  • 1000 FT
  • 0.17 INCH OUTER DIAMETER
  • UL APPROVAL
  • 2 CONDUCTOR(S)
  • 22 AWG STRANDED CONDUCTOR SIZE
  • GRAY JACKET COLOR
  • SIGNAL[R] BRAND
  • 642202 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 6422020609
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data