Southwire Company, LLC Nonmetallic Sheathed Cable 63970801

Description
NM-B TYPE 1000 FT 1000 LENGTH IN FT 952 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 95 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 816 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 8 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet
Description
NM-B TYPE 1000 FT 1000 LENGTH IN FT 952 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 95 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 816 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 8 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 63970801 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
63970801
Nonmetallic Sheathed Cable 63970801
NM-B TYPE 1000 FT 1000 LENGTH IN FT 952 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 95 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 816 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 2 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 8 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
  • NM-B TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 952 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 719 APPROVAL
  • 600 V VOLTAGE RATING
  • 95 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 816 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 2 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRAND STRANDING
  • 8 AWG GROUND CONDUCTOR SIZE
  • ROMEX SIMPULL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 63970801
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data