Southwire Company, LLC Nonmetallic Sheathed Cable 63968205

Description
NM-B TYPE 500 FT 500 LENGTH IN FT 814 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 70 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 560 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 8 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet
Description
NM-B TYPE 500 FT 500 LENGTH IN FT 814 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 70 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 560 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 8 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 63968205 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
63968205
Nonmetallic Sheathed Cable 63968205
NM-B TYPE 500 FT 500 LENGTH IN FT 814 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 70 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 560 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 4 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRAND STRANDING 8 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
  • NM-B TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 814 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 719 APPROVAL
  • 600 V VOLTAGE RATING
  • 70 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 560 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 4 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRAND STRANDING
  • 8 AWG GROUND CONDUCTOR SIZE
  • ROMEX SIMPULL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 63968205
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1571 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0300 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details