Southwire Company, LLC Nonmetallic Sheathed Cable 63949201

Description
NM-B TYPE 1000 FT 565 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 40 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE BLACK NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 35 MIL
Datasheet
Description
NM-B TYPE 1000 FT 565 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 40 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE BLACK NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 35 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 63949201 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
63949201
Nonmetallic Sheathed Cable 63949201
NM-B TYPE 1000 FT 565 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 40 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE BLACK NYLON JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 35 MIL
  • NM-B TYPE
  • 1000 FT
  • 565 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/719 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • BLACK NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • ROMEX[R], SIMPULL[R] BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 35 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 63949201
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details