Southwire Company, LLC Nonmetallic Sheathed Cable 63946801

Description
NM-B TYPE 1000 FT 307 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WHITE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 14 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 19 MIL
Datasheet
Description
NM-B TYPE 1000 FT 307 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WHITE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 14 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 19 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 63946801 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
63946801
Nonmetallic Sheathed Cable 63946801
NM-B TYPE 1000 FT 307 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE WHITE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 14 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 19 MIL
  • NM-B TYPE
  • 1000 FT
  • 307 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/719 APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • WHITE NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • 14 AWG GROUND CONDUCTOR SIZE
  • ROMEX[R], SIMPULL[R] BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 19 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 63946801
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3512/050-050 - WAGO
Specs
Product Type Power Cable
View Details