Southwire Company, LLC Underground Distribution Cable 61172402

Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, BLACK WITH YELLOW STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 3/0 AWG
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, BLACK WITH YELLOW STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 3/0 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 61172402 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
61172402
Underground Distribution Cable 61172402
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE BLACK, BLACK WITH YELLOW STRIPE COLOR CODE REEL PACKAGE TYPE 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 3/0 AWG
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 320 AMPERE DIRECT BURIAL, 250 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • BLACK, BLACK WITH YELLOW STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 26 STRANDS (PHASE), 17 STRANDS (NEUTRAL) STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • NEUTRAL CONDUCTOR SIZE 3/0 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 61172402
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data