Southwire Company, LLC Armored Cable 61127001

Description
MC TYPE 250 FT 0.539 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 277/480/600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/YELLOW/GRAY/G REEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet
Description
MC TYPE 250 FT 0.539 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 277/480/600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/YELLOW/GRAY/G REEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 61127001 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
61127001
Armored Cable 61127001
MC TYPE 250 FT 0.539 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 277/480/600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE/YELLOW/GRAY/G REEN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
  • MC TYPE
  • 250 FT
  • 0.539 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 277/480/600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • ORANGE/YELLOW/GRAY/GREEN COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 61127001
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Power cable - 756-3504/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers