Southwire Company, LLC Armored Cable 61097301

Description
MC TYPE 250 FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/BLUE/WHITE/GRE EN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet
Description
MC TYPE 250 FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/BLUE/WHITE/GRE EN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 61097301 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
61097301
Armored Cable 61097301
MC TYPE 250 FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1569/1685 APPROVAL 120/208/600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/BLUE/WHITE/GRE EN COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
  • MC TYPE
  • 250 FT
  • 0.505 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1569/1685 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/BLUE/WHITE/GREEN COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 61097301
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data