Southwire Company, LLC Armored Cable 61029321

Description
AC TYPE 25 FT 0.464 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet
Description
AC TYPE 25 FT 0.464 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 61029321 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
61029321
Armored Cable 61029321
AC TYPE 25 FT 0.464 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
  • AC TYPE
  • 25 FT
  • 0.464 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4/83 APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK/WHITE COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 61029321
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 25 ft (76.2 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers