Southwire Company, LLC Armored Cable 61023122

Description
AC TYPE 50 FT 0.498 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet
Description
AC TYPE 50 FT 0.498 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 61023122 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
61023122
Armored Cable 61023122
AC TYPE 50 FT 0.498 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4/83 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
  • AC TYPE
  • 50 FT
  • 0.498 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4/83 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 16 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-59544, NEC
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 61023122
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 50 ft (152 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data