Southwire Company, LLC Armored Cable 61008403

Description
MC TYPE 500 FT 500 LENGTH IN FT 0.919 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 521 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet
Description
MC TYPE 500 FT 500 LENGTH IN FT 0.919 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 521 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 61008403 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
61008403
Armored Cable 61008403
MC TYPE 500 FT 500 LENGTH IN FT 0.919 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 521 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 8 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
  • MC TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.919 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 521 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 8 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 61008403
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Blue PVC Single Wire - 56010120 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details