Southwire Company, LLC Armored Cable 61005001

Description
MC TYPE 250 FT 0.575 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 152 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE FLAME RETARDANT/SUNLIGHT RESISTANT BLACK PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION DIRECT BURIAL, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL, SIGNAL CIRCUIT TYPE MC MODEL
Datasheet
Description
MC TYPE 250 FT 0.575 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 152 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE FLAME RETARDANT/SUNLIGHT RESISTANT BLACK PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION DIRECT BURIAL, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL, SIGNAL CIRCUIT TYPE MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 61005001 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
61005001
Armored Cable 61005001
MC TYPE 250 FT 0.575 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 152 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE FLAME RETARDANT/SUNLIGHT RESISTANT BLACK PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION DIRECT BURIAL, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL, SIGNAL CIRCUIT TYPE MC MODEL
  • MC TYPE
  • 250 FT
  • 0.575 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 152 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/GREEN COLOR CODE
  • FLAME RETARDANT/SUNLIGHT RESISTANT BLACK PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION DIRECT BURIAL, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL, SIGNAL CIRCUIT
  • TYPE MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 61005001
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data