Southwire Company, LLC Armored Multiconductor Unshielded Cable, 3Cond, 10Awg, 100Ft, 30.5M; Cable Shielding Southwire 61-02-99-01

Description
ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 3COND, 10AWG, 100FT, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m
Datasheet
Description
ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 3COND, 10AWG, 100FT, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Multiconductor Unshielded Cable, 3Cond, 10Awg, 100Ft, 30.5M; Cable Shielding Southwire - 12AC5403 - Newark, An Avnet Company
Chicago, IL, United States
Armored Multiconductor Unshielded Cable, 3Cond, 10Awg, 100Ft, 30.5M; Cable Shielding Southwire
12AC5403
Armored Multiconductor Unshielded Cable, 3Cond, 10Awg, 100Ft, 30.5M; Cable Shielding Southwire 12AC5403
ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 3COND, 10AWG, 100FT, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m

ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 3COND, 10AWG, 100FT, 30.5M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC5403
Product Name Armored Multiconductor Unshielded Cable, 3Cond, 10Awg, 100Ft, 30.5M; Cable Shielding Southwire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details