Southwire Company, LLC Armored Cable 60706901

Description
MC TYPE 1000 FT 1000 LENGTH IN FT 2.021 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 205 AMPERE (75 DEG C), 230 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1846 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (4) 250 KCMIL CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 1 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet
Description
MC TYPE 1000 FT 1000 LENGTH IN FT 2.021 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 205 AMPERE (75 DEG C), 230 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1846 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (4) 250 KCMIL CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 1 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 60706901 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
60706901
Armored Cable 60706901
MC TYPE 1000 FT 1000 LENGTH IN FT 2.021 INCH OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 205 AMPERE (75 DEG C), 230 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1846 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN-2 INSULATION MATERIAL (4) 250 KCMIL CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 1 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE ALUMAFLEX[T], SOUTHWIRE[R] BRAND
  • MC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 2.021 INCH OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 205 AMPERE (75 DEG C), 230 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1846 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN/THWN-2 INSULATION MATERIAL
  • (4) 250 KCMIL CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 1 AWG BARE ALUMINUM GROUND CONDUCTOR TYPE
  • ALUMAFLEX[T], SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 60706901
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data