SPT-2 TYPE
0.156 INCH X 0.307 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
INSULATION THICKNESS 0.048 INCH
INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH
601 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SPT-2 TYPE
0.156 INCH X 0.307 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
INSULATION THICKNESS 0.048 INCH
INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH
601 MODEL
SPT-2 TYPE
0.156 INCH X 0.307 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
INSULATION THICKNESS 0.048 INCH
INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH
601 MODEL
SPT-2 TYPE
0.156 INCH X 0.307 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
INSULATION THICKNESS 0.048 INCH
INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH
601 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
601266608
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)