Southwire Company, LLC Portable Cord 601266607

Description
SPT-2 TYPE 0.156 INCH X 0.307 INCH OUTER DIAMETER BARE/TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL TABLE LAMP, SAWG LAMP APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE 26/30 STRANDS STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC 400 INSULATION THICKNESS 0.048 INCH INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH 601 MODEL
Datasheet
Description
SPT-2 TYPE 0.156 INCH X 0.307 INCH OUTER DIAMETER BARE/TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL TABLE LAMP, SAWG LAMP APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE 26/30 STRANDS STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC 400 INSULATION THICKNESS 0.048 INCH INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH 601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 601266607 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
601266607
Portable Cord 601266607
SPT-2 TYPE 0.156 INCH X 0.307 INCH OUTER DIAMETER BARE/TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL TABLE LAMP, SAWG LAMP APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE 26/30 STRANDS STRANDING BROWN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC 400 INSULATION THICKNESS 0.048 INCH INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH 601 MODEL
  • SPT-2 TYPE
  • 0.156 INCH X 0.307 INCH OUTER DIAMETER
  • BARE/TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • TABLE LAMP, SAWG LAMP APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • 26/30 STRANDS STRANDING
  • BROWN JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400
  • INSULATION THICKNESS 0.048 INCH
  • INSULATED CONDUCTOR DIAMETER 0.155 INCH X 0.303 INCH
  • 601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 601266607
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details