SPT-1 TYPE
0.155 INCH X 0.25 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
41/34 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.33 INCH
INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH
600 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SPT-1 TYPE
0.155 INCH X 0.25 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
41/34 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.33 INCH
INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH
600 MODEL
SPT-1 TYPE
0.155 INCH X 0.25 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
41/34 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.33 INCH
INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH
600 MODEL
SPT-1 TYPE
0.155 INCH X 0.25 INCH OUTER DIAMETER
BARE/TINNED COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
TABLE LAMP, SAWG LAMP APPLICATION
300 V VOLTAGE RATING
-20 TO 60 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
41/34 STRANDS STRANDING
BLACK JACKET COLOR
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.33 INCH
INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH
600 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
600006608
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)