Southwire Company, LLC Portable Cord 600006601

Description
SPT-1 TYPE 0.155 INCH X 0.25 INCH OUTER DIAMETER BARE/TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL TABLE LAMP, SAWG LAMP APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC 400 CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.33 INCH INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH 600 MODEL
Datasheet
Description
SPT-1 TYPE 0.155 INCH X 0.25 INCH OUTER DIAMETER BARE/TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL TABLE LAMP, SAWG LAMP APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC 400 CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.33 INCH INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 600006601 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
600006601
Portable Cord 600006601
SPT-1 TYPE 0.155 INCH X 0.25 INCH OUTER DIAMETER BARE/TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL TABLE LAMP, SAWG LAMP APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE 41/34 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC 400 CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.33 INCH INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH 600 MODEL
  • SPT-1 TYPE
  • 0.155 INCH X 0.25 INCH OUTER DIAMETER
  • BARE/TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • TABLE LAMP, SAWG LAMP APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • 41/34 STRANDS STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.33 INCH
  • INSULATED CONDUCTOR DIAMETER 0.122 INCH X 0.21 INCH
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 600006601
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 6254-01 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 19 amps
View Details
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details