Southwire Company, LLC Single Conductor Cable 58027605

Description
THHN, THWN TYPE 2000 FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING YELLOW INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN TYPE 2000 FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING YELLOW INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 58027605 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
58027605
Single Conductor Cable 58027605
THHN, THWN TYPE 2000 FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING YELLOW INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN TYPE
  • 2000 FT
  • 119 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • YELLOW INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 58027605
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1190 inch (3.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details