Southwire Company, LLC Single Conductor Cable 58021005

Description
THHN, THWN TYPE 1250 FT 150 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING GRAY WITH YELLOW STRIPE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN TYPE 1250 FT 150 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING GRAY WITH YELLOW STRIPE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 58021005 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
58021005
Single Conductor Cable 58021005
THHN, THWN TYPE 1250 FT 150 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING GRAY WITH YELLOW STRIPE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN TYPE
  • 1250 FT
  • 150 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • GRAY WITH YELLOW STRIPE INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 58021005
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
Ultra-Flexible PVC Lead Wire - NUF 36-2550 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature 90 C (194 F)
View Details