Southwire Company, LLC Single Conductor Cable 58020004

Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet
Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 58020004 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
58020004
Single Conductor Cable 58020004
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
  • THHN TYPE
  • 128 MIL OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE (60/75/90 DEG C) CURRENT RATING
  • 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 24 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • YELLOW INSULATION COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 15 MIL
  • JACKET THICKNESS 4 MIL
  • APPLICATION COMMERCIAL/INDUSTRIAL
  • APPLICABLE STANDARD NFP-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 58020004
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Wire Weight 0.0240 lbs/ft (0.0357 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - AS 826-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0159 inch (0.4039 mm)
Wire Conductor Pure Silver
North American 26 AWG
View Details