Southwire Company, LLC Unshielded Communication Cable 57907003

Description
CL3 TYPE 500 FT 0.28 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1685, CSA APPROVAL PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND ROHS COMPLIANT PACKAGING TYPE REEL WEIGHT 73 LB/MFT
Description
CL3 TYPE 500 FT 0.28 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1685, CSA APPROVAL PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND ROHS COMPLIANT PACKAGING TYPE REEL WEIGHT 73 LB/MFT

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Unshielded Communication Cable
57907003
Unshielded Communication Cable 57907003
CL3 TYPE 500 FT 0.28 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1685, CSA APPROVAL PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND ROHS COMPLIANT PACKAGING TYPE REEL WEIGHT 73 LB/MFT
  • CL3 TYPE
  • 500 FT
  • 0.28 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1685, CSA APPROVAL
  • PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • TAPPAN[TM] BRAND
  • ROHS COMPLIANT
  • PACKAGING TYPE REEL
  • WEIGHT 73 LB/MFT
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57907003
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1684823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type BNC; Male bnc
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN4A1A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Multiple Conductor Cables - 3EQ-22C222-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers