Southwire Company, LLC Unshielded Communication Cable 57906604

Description
CM/CL3 TYPE 500 FT 0.234 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1685, CSA APPROVAL PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND ROHS COMPLIANT PACKAGING TYPE REEL WEIGHT 47 LB/MFT
Description
CM/CL3 TYPE 500 FT 0.234 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1685, CSA APPROVAL PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND ROHS COMPLIANT PACKAGING TYPE REEL WEIGHT 47 LB/MFT

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Unshielded Communication Cable
57906604
Unshielded Communication Cable 57906604
CM/CL3 TYPE 500 FT 0.234 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1685, CSA APPROVAL PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND ROHS COMPLIANT PACKAGING TYPE REEL WEIGHT 47 LB/MFT
  • CM/CL3 TYPE
  • 500 FT
  • 0.234 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1685, CSA APPROVAL
  • PRO AUDIO, STRERO, HI-FIDELITY SYSTEMS, SECURITY, DATA COMMUNICATIONS, LOW VOLTAGE AND POWER LIMITED CIRCUITS APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • TAPPAN[TM] BRAND
  • ROHS COMPLIANT
  • PACKAGING TYPE REEL
  • WEIGHT 47 LB/MFT
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57906604
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1405/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details