Southwire Company, LLC Unshielded Twisted Pair Data Cable 57789802

Description
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL, CSA APPROVAL PULL BOX STANDARD PACKAGE FRPE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL WHITE JACKET COLOR 0.24 INCH CABLE OUTER DIAMETER 6E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 51.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
Datasheet
Description
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL, CSA APPROVAL PULL BOX STANDARD PACKAGE FRPE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL WHITE JACKET COLOR 0.24 INCH CABLE OUTER DIAMETER 6E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 51.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57789802 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57789802
Unshielded Twisted Pair Data Cable 57789802
RISER TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL, CSA APPROVAL PULL BOX STANDARD PACKAGE FRPE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL WHITE JACKET COLOR 0.24 INCH CABLE OUTER DIAMETER 6E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 51.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
  • RISER TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666, CUL, ETL, CSA APPROVAL
  • PULL BOX STANDARD PACKAGE
  • FRPE INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.24 INCH CABLE OUTER DIAMETER
  • 6E CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 550 MHZ OPERATING FREQUENCY
  • 51.8 DB/100M ATTENUATION
  • BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2
  • VOLTAGE RATING 300 V
  • OPERATING TEMPERATURE -20 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57789802
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data