Southwire Company, LLC Unshielded Twisted Pair Data Cable 57789402

Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, CUL, ETL, CSA APPROVAL PULL BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLUE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 51.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
Datasheet
Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, CUL, ETL, CSA APPROVAL PULL BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLUE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 51.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57789402 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57789402
Unshielded Twisted Pair Data Cable 57789402
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, CUL, ETL, CSA APPROVAL PULL BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLUE JACKET COLOR 0.23 INCH CABLE OUTER DIAMETER 6E CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 550 MHZ OPERATING FREQUENCY 51.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
  • PLENUM TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 444, CUL, ETL, CSA APPROVAL
  • PULL BOX STANDARD PACKAGE
  • FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.23 INCH CABLE OUTER DIAMETER
  • 6E CATEGORY
  • CMP JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 550 MHZ OPERATING FREQUENCY
  • 51.8 DB/100M ATTENUATION
  • BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ISO/IEC 11801, NEC, ANSI TIA 568-C.2
  • VOLTAGE RATING 300 V
  • OPERATING TEMPERATURE -20 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57789402
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4B2A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
CANopen/DeviceNet cable - 756-1401/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Kinetix 6000M network cable - 2090-CNSRPSS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details