Southwire Company, LLC Unshielded Twisted Pair Data Cable 57789103

Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, UL 910, CUL, ETL, CSA APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 0.225 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 15 PICOFARAD/FT AT 1 KHZ CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 250 MHZ OPERATING FREQUENCY 32.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE TAPPAN[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ICEA S-102-700, ANSI/TIA/EIA-862 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
Datasheet
Description
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, UL 910, CUL, ETL, CSA APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 0.225 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 15 PICOFARAD/FT AT 1 KHZ CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 250 MHZ OPERATING FREQUENCY 32.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE TAPPAN[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ICEA S-102-700, ANSI/TIA/EIA-862 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57789103 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57789103
Unshielded Twisted Pair Data Cable 57789103
PLENUM TYPE 1000 FT BARE COPPER CONDUCTOR MATERIAL UL 444, UL 910, CUL, ETL, CSA APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 0.225 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 15 PICOFARAD/FT AT 1 KHZ CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 250 MHZ OPERATING FREQUENCY 32.8 DB/100M ATTENUATION BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE TAPPAN[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD ISO/IEC 11801, NEC, ICEA S-102-700, ANSI/TIA/EIA-862 VOLTAGE RATING 300 V OPERATING TEMPERATURE -20 TO 75 DEG C
  • PLENUM TYPE
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 910, CUL, ETL, CSA APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 0.225 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMP JACKET RATING
  • 15 PICOFARAD/FT AT 1 KHZ CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 250 MHZ OPERATING FREQUENCY
  • 32.8 DB/100M ATTENUATION
  • BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE
  • TAPPAN[TM] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ISO/IEC 11801, NEC, ICEA S-102-700, ANSI/TIA/EIA-862
  • VOLTAGE RATING 300 V
  • OPERATING TEMPERATURE -20 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57789103
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data