Southwire Company, LLC Unshielded Twisted Pair Data Cable 57788902

Description
PLENUM TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.22 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 250 MHZ OPERATING FREQUENCY WHITE/BLUE, WHITE/ORANGE, WHITE/GREEN, WHITE/BROWN INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 32.8 DB/100 M
Datasheet
Description
PLENUM TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.22 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 250 MHZ OPERATING FREQUENCY WHITE/BLUE, WHITE/ORANGE, WHITE/GREEN, WHITE/BROWN INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 32.8 DB/100 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57788902 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57788902
Unshielded Twisted Pair Data Cable 57788902
PLENUM TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL BLUE JACKET COLOR 0.22 INCH CABLE OUTER DIAMETER 6 CATEGORY CMP JACKET RATING 4 CONDUCTOR PAIR(S) 250 MHZ OPERATING FREQUENCY WHITE/BLUE, WHITE/ORANGE, WHITE/GREEN, WHITE/BROWN INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 32.8 DB/100 M
  • PLENUM TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • SOFT ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666 APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • FLUORINATED ETHYLENE PROPYLENE INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • FLAME RETARDANT LOW SMOKE PVC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 0.22 INCH CABLE OUTER DIAMETER
  • 6 CATEGORY
  • CMP JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 250 MHZ OPERATING FREQUENCY
  • WHITE/BLUE, WHITE/ORANGE, WHITE/GREEN, WHITE/BROWN INSULATION COLOR CODE
  • SOUTHWIRE[R] BRAND
  • INSERTION LOSS 32.8 DB/100 M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57788902
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1202/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details