Southwire Company, LLC Shielded Communication Cable 57787701

Description
CMP/CL2P TYPE 1000 FT 0.134 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL COMMUNICATION, CONTROL, INSTRUMENTATION APPLICATION 1 CONDUCTOR(S) 24 AWG CONDUCTOR SIZE ORANGE JACKET COLOR STRANDED TINNED COPPER DRAIN WIRE MATERIAL PACKAGING TYPE PULL BOX WEIGHT 11 LB PER 1000 FT
Datasheet
Description
CMP/CL2P TYPE 1000 FT 0.134 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL COMMUNICATION, CONTROL, INSTRUMENTATION APPLICATION 1 CONDUCTOR(S) 24 AWG CONDUCTOR SIZE ORANGE JACKET COLOR STRANDED TINNED COPPER DRAIN WIRE MATERIAL PACKAGING TYPE PULL BOX WEIGHT 11 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 57787701 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
57787701
Shielded Communication Cable 57787701
CMP/CL2P TYPE 1000 FT 0.134 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL COMMUNICATION, CONTROL, INSTRUMENTATION APPLICATION 1 CONDUCTOR(S) 24 AWG CONDUCTOR SIZE ORANGE JACKET COLOR STRANDED TINNED COPPER DRAIN WIRE MATERIAL PACKAGING TYPE PULL BOX WEIGHT 11 LB PER 1000 FT
  • CMP/CL2P TYPE
  • 1000 FT
  • 0.134 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • COMMUNICATION, CONTROL, INSTRUMENTATION APPLICATION
  • 1 CONDUCTOR(S)
  • 24 AWG CONDUCTOR SIZE
  • ORANGE JACKET COLOR
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • PACKAGING TYPE PULL BOX
  • WEIGHT 11 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57787701
Product Name Shielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1402/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details