Southwire Company, LLC Fire Alarm Cable 57720602

Description
FPLP/CL3P (UL), PLENUM TYPE 1000 FT 0.264 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 56 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE APPLICATION FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, AUDIO, CONTROL AND INITIATING CIRCUIT APPLICABLE STANDARD NEC 760
Datasheet
Description
FPLP/CL3P (UL), PLENUM TYPE 1000 FT 0.264 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 56 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE APPLICATION FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, AUDIO, CONTROL AND INITIATING CIRCUIT APPLICABLE STANDARD NEC 760
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57720602 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57720602
Fire Alarm Cable 57720602
FPLP/CL3P (UL), PLENUM TYPE 1000 FT 0.264 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 56 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE APPLICATION FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, AUDIO, CONTROL AND INITIATING CIRCUIT APPLICABLE STANDARD NEC 760
  • FPLP/CL3P (UL), PLENUM TYPE
  • 1000 FT
  • 0.264 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 56 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • APPLICATION FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, AUDIO, CONTROL AND INITIATING CIRCUIT
  • APPLICABLE STANDARD NEC 760
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57720602
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details