Southwire Company, LLC Unshielded Twisted Pair Data Cable 57642901

Description
1000 FT BARE COPPER CONDUCTOR MATERIAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR 0.24 INCH CABLE OUTER DIAMETER 5E CATEGORY 4 CONDUCTOR PAIR(S) BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA, OUTDOOR, DIRECT BURIAL WEIGHT 28 LB PER 1000 FT
Datasheet
Description
1000 FT BARE COPPER CONDUCTOR MATERIAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR 0.24 INCH CABLE OUTER DIAMETER 5E CATEGORY 4 CONDUCTOR PAIR(S) BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA, OUTDOOR, DIRECT BURIAL WEIGHT 28 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57642901 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57642901
Unshielded Twisted Pair Data Cable 57642901
1000 FT BARE COPPER CONDUCTOR MATERIAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR 0.24 INCH CABLE OUTER DIAMETER 5E CATEGORY 4 CONDUCTOR PAIR(S) BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA, OUTDOOR, DIRECT BURIAL WEIGHT 28 LB PER 1000 FT
  • 1000 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • REEL STANDARD PACKAGE
  • 24 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • 0.24 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • 4 CONDUCTOR PAIR(S)
  • BLUE WITH WHITE STRIPE AND BLUE, ORANGE WITH WHITE STRIPE AND ORANGE, GREEN WITH WHITE STRIPE AND GREEN, BROWN WITH WHITE STRIPE AND BROWN INSULATION COLOR CODE
  • APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA, OUTDOOR, DIRECT BURIAL
  • WEIGHT 28 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57642901
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
ETHERNET cable - 756-1250/1013-050 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers