Southwire Company, LLC Unshielded Twisted Pair Data Cable 57577201

Description
RISER TYPE 1000 FT COPPER CONDUCTOR MATERIAL UL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE JACKET COLOR 0.4 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 8 CONDUCTOR PAIR(S) APPLICABLE STANDARD NEC APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA WEIGHT 59 LB PER 1000 FT
Datasheet
Description
RISER TYPE 1000 FT COPPER CONDUCTOR MATERIAL UL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE JACKET COLOR 0.4 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 8 CONDUCTOR PAIR(S) APPLICABLE STANDARD NEC APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA WEIGHT 59 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57577201 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57577201
Unshielded Twisted Pair Data Cable 57577201
RISER TYPE 1000 FT COPPER CONDUCTOR MATERIAL UL APPROVAL REEL STANDARD PACKAGE 24 AWG CONDUCTOR SIZE BLUE JACKET COLOR 0.4 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 8 CONDUCTOR PAIR(S) APPLICABLE STANDARD NEC APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA WEIGHT 59 LB PER 1000 FT
  • RISER TYPE
  • 1000 FT
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • REEL STANDARD PACKAGE
  • 24 AWG CONDUCTOR SIZE
  • BLUE JACKET COLOR
  • 0.4 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CMR JACKET RATING
  • 8 CONDUCTOR PAIR(S)
  • APPLICABLE STANDARD NEC
  • APPLICATION VOICE, ISDN, VIDEO TO DESKTOP, MULTIMEDIA
  • WEIGHT 59 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57577201
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data