Southwire Company, LLC Fire Alarm Cable 57573101

Description
CMR/CL3R TYPE 1000 FT 1000 LENGTH IN FT 0.142 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 19 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL IN BOX PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND JACKET THICKNESS 0.015 INCH
Datasheet
Description
CMR/CL3R TYPE 1000 FT 1000 LENGTH IN FT 0.142 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 19 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL IN BOX PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND JACKET THICKNESS 0.015 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57573101 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57573101
Fire Alarm Cable 57573101
CMR/CL3R TYPE 1000 FT 1000 LENGTH IN FT 0.142 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 19 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL IN BOX PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND JACKET THICKNESS 0.015 INCH
  • CMR/CL3R TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.142 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 19 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL IN BOX PACKAGE TYPE
  • STRANDED STRANDING
  • GRAY JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • JACKET THICKNESS 0.015 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57573101
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details