Southwire Company, LLC Fire Alarm Cable 57573002

Description
CMR, CL3R TYPE 1000 FT 0.182 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.182 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57573002 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57573002
Fire Alarm Cable 57573002
CMR, CL3R TYPE 1000 FT 0.182 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.182 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • GRAY JACKET COLOR
  • SHIELDED SHIELDING TYPE
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NEC
  • APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57573002
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Pwr TwinBlade ™ - 10126974-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details