Southwire Company, LLC Fire Alarm Cable 57572502

Description
CMR, CL3R TYPE 1000 FT 0.157 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.157 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57572502 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57572502
Fire Alarm Cable 57572502
CMR, CL3R TYPE 1000 FT 0.157 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.157 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • GRAY JACKET COLOR
  • SHIELDED SHIELDING TYPE
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NEC
  • APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57572502
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 6 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
Power cable - 756-3501/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details