Southwire Company, LLC Shielded Communication Cable 57571601

Description
CMP/CL3P TYPE 1000 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE PULL BOX WEIGHT 19 LB PER 1000 FT
Datasheet
Description
CMP/CL3P TYPE 1000 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE PULL BOX WEIGHT 19 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 57571601 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
57571601
Shielded Communication Cable 57571601
CMP/CL3P TYPE 1000 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE PULL BOX WEIGHT 19 LB PER 1000 FT
  • CMP/CL3P TYPE
  • 1000 FT
  • 0.154 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444 APPROVAL
  • SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NFPA 262, NEC
  • STRANDING STRANDED
  • PACKAGING TYPE PULL BOX
  • WEIGHT 19 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57571601
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male sma
Gender Male-Male
View Details
ix Industrial IO Cable Assembly - NDHN5A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
High Speed Digital & Data Cable - 945519-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details