Southwire Company, LLC Shielded Communication Cable 57571001

Description
CMP/CL3P TYPE 1000 FT 0.137 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE PULL BOX WEIGHT 17 LB PER 1000 FT
Datasheet
Description
CMP/CL3P TYPE 1000 FT 0.137 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE PULL BOX WEIGHT 17 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 57571001 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
57571001
Shielded Communication Cable 57571001
CMP/CL3P TYPE 1000 FT 0.137 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE PULL BOX WEIGHT 17 LB PER 1000 FT
  • CMP/CL3P TYPE
  • 1000 FT
  • 0.137 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444 APPROVAL
  • SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, REMOTE CONTROL, SIGNALING, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CIRCUITS APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NFPA 262, NEC
  • STRANDING STRANDED
  • PACKAGING TYPE PULL BOX
  • WEIGHT 17 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57571001
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1203/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA04 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details