Southwire Company, LLC Fire Alarm Cable 57568102

Description
CMR, CL3R TYPE 1000 FT 0.167 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.167 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57568102 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57568102
Fire Alarm Cable 57568102
CMR, CL3R TYPE 1000 FT 0.167 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.167 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • GRAY JACKET COLOR
  • UNSHIELDED SHIELDING TYPE
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NEC
  • APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57568102
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details