Southwire Company, LLC Unshielded Communication Cable 57567502

Description
CL3R TYPE 1000 FT 0.218 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1666 APPROVAL REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC/POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR APPLICABLE STANDARD NFPA 725, NEC STRANDING STRANDED PACKAGING TYPE REEL WEIGHT 37 LB/MFT
Datasheet
Description
CL3R TYPE 1000 FT 0.218 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1666 APPROVAL REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC/POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR APPLICABLE STANDARD NFPA 725, NEC STRANDING STRANDED PACKAGING TYPE REEL WEIGHT 37 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 57567502 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
57567502
Unshielded Communication Cable 57567502
CL3R TYPE 1000 FT 0.218 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1666 APPROVAL REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC/POLYPROPYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR APPLICABLE STANDARD NFPA 725, NEC STRANDING STRANDED PACKAGING TYPE REEL WEIGHT 37 LB/MFT
  • CL3R TYPE
  • 1000 FT
  • 0.218 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1666 APPROVAL
  • REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC/POLYPROPYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • APPLICABLE STANDARD NFPA 725, NEC
  • STRANDING STRANDED
  • PACKAGING TYPE REEL
  • WEIGHT 37 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57567502
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data