Southwire Company, LLC Fire Alarm Cable 57566402

Description
CMR/CL3R TYPE 1000 FT 1000 LENGTH IN FT 0.142 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 19 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND JACKET THICKNESS 0.015 INCH
Datasheet
Description
CMR/CL3R TYPE 1000 FT 1000 LENGTH IN FT 0.142 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 19 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND JACKET THICKNESS 0.015 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57566402 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57566402
Fire Alarm Cable 57566402
CMR/CL3R TYPE 1000 FT 1000 LENGTH IN FT 0.142 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 19 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR SOUTHWIRE[R] BRAND JACKET THICKNESS 0.015 INCH
  • CMR/CL3R TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.142 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 19 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • GRAY JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • JACKET THICKNESS 0.015 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57566402
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data