Southwire Company, LLC Fire Alarm Cable 57566401

Description
CMR, CL3R TYPE 1000 FT 0.156 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL PULL-BOX PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.156 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL PULL-BOX PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57566401 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57566401
Fire Alarm Cable 57566401
CMR, CL3R TYPE 1000 FT 0.156 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE PVC JACKET MATERIAL PULL-BOX PACKAGE TYPE STRANDED STRANDING GRAY JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.156 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY, PINK, BEIGE COLOR CODE
  • PVC JACKET MATERIAL
  • PULL-BOX PACKAGE TYPE
  • STRANDED STRANDING
  • GRAY JACKET COLOR
  • UNSHIELDED SHIELDING TYPE
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NEC
  • APPLICATIONS SECURITY, SOUND AND AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM AND ACCESS CONTROL CIRCUITS AND POWER-LIMITED CONTROLS
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57566401
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cables and Wires, SD 980 CP TP -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature 90 C (194 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details