Southwire Company, LLC Unshielded Communication Cable 57563702

Description
CMP/CL3P TYPE 1000 FT 0.165 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 44 APPROVAL REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE REEL WEIGHT 24 LB/MFT
Datasheet
Description
CMP/CL3P TYPE 1000 FT 0.165 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 44 APPROVAL REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE REEL WEIGHT 24 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 57563702 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
57563702
Unshielded Communication Cable 57563702
CMP/CL3P TYPE 1000 FT 0.165 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 44 APPROVAL REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR TAPPAN[TM] BRAND APPLICABLE STANDARD NFPA 262, NEC STRANDING STRANDED PACKAGING TYPE REEL WEIGHT 24 LB/MFT
  • CMP/CL3P TYPE
  • 1000 FT
  • 0.165 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 44 APPROVAL
  • REMOTE CONTROL, SIGNALING, SECURITY, SOUND/AUDIO, SPEAKER CABLE, PUBLIC ADDRESS, INTERCOM, SOUND REINFORCEMENT, ALARM/ACCESS CONTROL CIRCUITS, INSTRUMENTATION, POWER LIMITED CONTROL CIRCUITS APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NFPA 262, NEC
  • STRANDING STRANDED
  • PACKAGING TYPE REEL
  • WEIGHT 24 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57563702
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1367982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Type Cat 6
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN4B2A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
High Speed Digital & Data Cable - 445190-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details