Southwire Company, LLC Fire Alarm Cable 57562402

Description
CMP, FPLP TYPE 1000 FT 0.204 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LS-PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
Datasheet
Description
CMP, FPLP TYPE 1000 FT 0.204 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LS-PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57562402 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57562402
Fire Alarm Cable 57562402
CMP, FPLP TYPE 1000 FT 0.204 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LS-PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
  • CMP, FPLP TYPE
  • 1000 FT
  • 0.204 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • LS-PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • UNSHIELDED SHIELDING TYPE
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NEC
  • APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57562402
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3504/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
PVC Flexible Power Cable - CW 3563-0 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details