Southwire Company, LLC Fire Alarm Cable 57560402

Description
FPLR/CL3R TYPE 1000 FT 0.216 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 36 LB/1000 FT WEIGHT 2 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR NON-SHIELDED SHIELDING TYPE APPLICATION POWER LIMITED CIRCUIT
Datasheet
Description
FPLR/CL3R TYPE 1000 FT 0.216 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 36 LB/1000 FT WEIGHT 2 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR NON-SHIELDED SHIELDING TYPE APPLICATION POWER LIMITED CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57560402 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57560402
Fire Alarm Cable 57560402
FPLR/CL3R TYPE 1000 FT 0.216 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 36 LB/1000 FT WEIGHT 2 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR NON-SHIELDED SHIELDING TYPE APPLICATION POWER LIMITED CIRCUIT
  • FPLR/CL3R TYPE
  • 1000 FT
  • 0.216 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 36 LB/1000 FT WEIGHT
  • 2 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • APPLICATION POWER LIMITED CIRCUIT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57560402
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data