Southwire Company, LLC Fire Alarm Cable 57559902

Description
CMR, FPLR TYPE 1000 FT 0.18 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
Datasheet
Description
CMR, FPLR TYPE 1000 FT 0.18 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 57559902 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
57559902
Fire Alarm Cable 57559902
CMR, FPLR TYPE 1000 FT 0.18 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR UNSHIELDED SHIELDING TYPE TAPPAN[TM] BRAND APPLICABLE STANDARD NEC APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
  • CMR, FPLR TYPE
  • 1000 FT
  • 0.18 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • UNSHIELDED SHIELDING TYPE
  • TAPPAN[TM] BRAND
  • APPLICABLE STANDARD NEC
  • APPLICATIONS FIRE PROTECTIVE SIGNALING CIRCUITS, SMOKE DETECTORS, VOICE COMMUNICATIONS, AUDIO CONTROL AND INITIATING CIRCUITS
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 57559902
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data