CMR/FPLR TYPE
1000 FT
0.157 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA C22.2 APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
17 LB/1000 FT WEIGHT
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
WHITE JACKET COLOR
NON-SHIELDED SHIELDING TYPE
APPLICATION POWER LIMITED CIRCUIT
Description
CMR/FPLR TYPE
1000 FT
0.157 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA C22.2 APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
17 LB/1000 FT WEIGHT
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
WHITE JACKET COLOR
NON-SHIELDED SHIELDING TYPE
APPLICATION POWER LIMITED CIRCUIT
CMR/FPLR TYPE
1000 FT
0.157 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA C22.2 APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
17 LB/1000 FT WEIGHT
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
WHITE JACKET COLOR
NON-SHIELDED SHIELDING TYPE
APPLICATION POWER LIMITED CIRCUIT
CMR/FPLR TYPE
1000 FT
0.157 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA C22.2 APPROVAL
300 V VOLTAGE RATING
105 DEG C TEMPERATURE RATING
17 LB/1000 FT WEIGHT
2 CONDUCTOR(S)
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
WHITE JACKET COLOR
NON-SHIELDED SHIELDING TYPE
APPLICATION POWER LIMITED CIRCUIT
Supplier's Site
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
57559202
Product Name
Fire Alarm Cable
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)