Southwire Company, LLC Unshielded Twisted Pair Data Cable 57557902

Description
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 100 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 19.8 DB/100 M
Datasheet
Description
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 100 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 19.8 DB/100 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 57557902 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
57557902
Unshielded Twisted Pair Data Cable 57557902
RISER TYPE 1000 FT 1000 LENGTH IN FT SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 444, UL 1666 APPROVAL REEL IN BOX STANDARD PACKAGE THERMOPLASTIC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 0.18 INCH CABLE OUTER DIAMETER 5E CATEGORY CMR JACKET RATING 4 CONDUCTOR PAIR(S) 100 MHZ OPERATING FREQUENCY WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE SOUTHWIRE[R] BRAND INSERTION LOSS 19.8 DB/100 M
  • RISER TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • SOFT ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666 APPROVAL
  • REEL IN BOX STANDARD PACKAGE
  • THERMOPLASTIC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.18 INCH CABLE OUTER DIAMETER
  • 5E CATEGORY
  • CMR JACKET RATING
  • 4 CONDUCTOR PAIR(S)
  • 100 MHZ OPERATING FREQUENCY
  • WHITE WITH BLUE STRIPE, WHITE WITH ORANGE STRIPE, WHITE WITH GREEN STRIPE, WHITE WITH BROWN STRIPE INSULATION COLOR CODE
  • SOUTHWIRE[R] BRAND
  • INSERTION LOSS 19.8 DB/100 M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 57557902
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN4A3A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 2.46 ft (7.5 dm)
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers